Graco Inc. Pump Repair Kit 215-964

Description
REPAIR KIT, POLYETHYLENE 1:1, FAST-FLOW PUMP, PUMP REPAIR KIT 1:1, FAST FLO METRIC POLYETHYLENE. FREE 2 YEAR RADWELL WARRANTY
Description
REPAIR KIT, POLYETHYLENE 1:1, FAST-FLOW PUMP, PUMP REPAIR KIT 1:1, FAST FLO METRIC POLYETHYLENE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 429764 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
429764
Pump Repair Kit 429764
REPAIR KIT, POLYETHYLENE 1:1, FAST-FLOW PUMP, PUMP REPAIR KIT 1:1, FAST FLO METRIC POLYETHYLENE. FREE 2 YEAR RADWELL WARRANTY

REPAIR KIT, POLYETHYLENE 1:1, FAST-FLOW PUMP, PUMP REPAIR KIT 1:1, FAST FLO METRIC POLYETHYLENE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 429764
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102675 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details
02C3-X2 1P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Electric Motor
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details