Grace Technologies, Inc. Data Interface Port, Ethernet, 1Port; No. Of Ports Grace Technologies P-R2-H3R3

Description
DATA INTERFACE PORT, ETHERNET, 1PORT; No. of Ports:1 Port; Interface Configuration:120V Single Receptacle, 3A Circuit Breaker, RJ45 Jack to RJ45 Jack; Housing Material:Aluminium; NEMA Rating:NEMA 4, 12; Protocol:Cat 5e Ethernet RoHS Compliant: Yes
Description
DATA INTERFACE PORT, ETHERNET, 1PORT; No. of Ports:1 Port; Interface Configuration:120V Single Receptacle, 3A Circuit Breaker, RJ45 Jack to RJ45 Jack; Housing Material:Aluminium; NEMA Rating:NEMA 4, 12; Protocol:Cat 5e Ethernet RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Data Interface Port, Ethernet, 1Port; No. Of Ports Grace Technologies - 44P8633 - Newark, An Avnet Company
Chicago, IL, United States
Data Interface Port, Ethernet, 1Port; No. Of Ports Grace Technologies
44P8633
Data Interface Port, Ethernet, 1Port; No. Of Ports Grace Technologies 44P8633
DATA INTERFACE PORT, ETHERNET, 1PORT; No. of Ports:1 Port; Interface Configuration:120V Single Receptacle, 3A Circuit Breaker, RJ45 Jack to RJ45 Jack; Housing Material:Aluminium; NEMA Rating:NEMA 4, 12; Protocol:Cat 5e Ethernet RoHS Compliant: Yes

DATA INTERFACE PORT, ETHERNET, 1PORT; No. of Ports:1 Port; Interface Configuration:120V Single Receptacle, 3A Circuit Breaker, RJ45 Jack to RJ45 Jack; Housing Material:Aluminium; NEMA Rating:NEMA 4, 12; Protocol:Cat 5e Ethernet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 44P8633
Product Name Data Interface Port, Ethernet, 1Port; No. Of Ports Grace Technologies
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4120-ND - DigiKey
Specs
Rated Current 8.5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-1-1REG4-33883-5-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
Circuit Breakers - A-0702N(AUTO RESET) -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 volts
Rated Current 1 to 10 amps
View Details