Grace Technologies, Inc. Data Interface Port Ethernet, 5Port Alum; No. Of Ports Grace Technologies P-E5-M3RF15

Description
DATA INTERFACE PORT ETHERNET, 5PORT ALUM; No. of Ports:5 Port; Interface Configuration:120V Duplex GFCI Receptacle, 15A Circuit Breaker, RJ45 Jack; Housing Material:Aluminium; NEMA Rating:NEMA 4; Protocol:Ethernet; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DATA INTERFACE PORT ETHERNET, 5PORT ALUM; No. of Ports:5 Port; Interface Configuration:120V Duplex GFCI Receptacle, 15A Circuit Breaker, RJ45 Jack; Housing Material:Aluminium; NEMA Rating:NEMA 4; Protocol:Ethernet; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Interface Port Ethernet, 5Port Alum; No. Of Ports Grace Technologies - 35R1739 - Newark, An Avnet Company
Chicago, IL, United States
Data Interface Port Ethernet, 5Port Alum; No. Of Ports Grace Technologies
35R1739
Data Interface Port Ethernet, 5Port Alum; No. Of Ports Grace Technologies 35R1739
DATA INTERFACE PORT ETHERNET, 5PORT ALUM; No. of Ports:5 Port; Interface Configuration:120V Duplex GFCI Receptacle, 15A Circuit Breaker, RJ45 Jack; Housing Material:Aluminium; NEMA Rating:NEMA 4; Protocol:Ethernet; Product Range:- RoHS Compliant: Yes

DATA INTERFACE PORT ETHERNET, 5PORT ALUM; No. of Ports:5 Port; Interface Configuration:120V Duplex GFCI Receptacle, 15A Circuit Breaker, RJ45 Jack; Housing Material:Aluminium; NEMA Rating:NEMA 4; Protocol:Ethernet; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 35R1739
Product Name Data Interface Port Ethernet, 5Port Alum; No. Of Ports Grace Technologies
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2307-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-2-1REG4-66-4-9-100-H-V-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers