GRACE TECHNOLOGIES, INC.
H-RF1-K3 -- TYPE 4 GFCI, 1A CB GRACE TECHNOLOGIES
Grace Technologies, Inc.
Type 4 Gfci, 1A Cb Grace Technologies
H-RF1-K3
Description
TYPE 4 GFCI, 1A CB
Description
TYPE 4 GFCI, 1A CB
Suppliers
Type 4 Gfci, 1A Cb Grace Technologies
90AJ4668
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
90AJ4668 |
|
Product Name
|
Type 4 Gfci, 1A Cb Grace Technologies |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Features
Fire Proof
View Details
Use
Commercial; Industrial
Features
Heavy Duty
Material
Steel
View Details
Use
Industrial
Type
Safety Cabinet
Height
82.00 inch (2083 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details