Grace Engineered Products, Inc. Flex-Mount Voltage Indicator (5 Wire, Non-Flashing LEDs) R-3D2-SRW5

Description
Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state within the enclosure and eliminate proximate exposure to that same voltage. Some examples of PESDs include voltage portals and voltage indicators. Voltage Indicators: Flashing or non-flashing device that monitors both AC and DC voltage. They are externally mounted and give a visual indication outside the panel to the presence or absence of voltage. Voltage indicators are available in Class 1 Div 2, solid-on LEDs, Fiber Optic, and medium voltage from 2KV to 43KV.
Datasheet
Description
Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state within the enclosure and eliminate proximate exposure to that same voltage. Some examples of PESDs include voltage portals and voltage indicators. Voltage Indicators: Flashing or non-flashing device that monitors both AC and DC voltage. They are externally mounted and give a visual indication outside the panel to the presence or absence of voltage. Voltage indicators are available in Class 1 Div 2, solid-on LEDs, Fiber Optic, and medium voltage from 2KV to 43KV.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flex-Mount Voltage Indicator (5 Wire, Non-Flashing LEDs) - R-3D2-SRW5 - Grace Engineered Products, Inc.
Davenport, IA, USA
Flex-Mount Voltage Indicator (5 Wire, Non-Flashing LEDs)
R-3D2-SRW5
Flex-Mount Voltage Indicator (5 Wire, Non-Flashing LEDs) R-3D2-SRW5
Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state within the enclosure and eliminate proximate exposure to that same voltage. Some examples of PESDs include voltage portals and voltage indicators. Voltage Indicators: Flashing or non-flashing device that monitors both AC and DC voltage. They are externally mounted and give a visual indication outside the panel to the presence or absence of voltage. Voltage indicators are available in Class 1 Div 2, solid-on LEDs, Fiber Optic, and medium voltage from 2KV to 43KV.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state within the enclosure and eliminate proximate exposure to that same voltage. Some examples of PESDs include voltage portals and voltage indicators.

Voltage Indicators: Flashing or non-flashing device that monitors both AC and DC voltage. They are externally mounted and give a visual indication outside the panel to the presence or absence of voltage. Voltage indicators are available in Class 1 Div 2, solid-on LEDs, Fiber Optic, and medium voltage from 2KV to 43KV.

Supplier's Site Datasheet

Technical Specifications

  Grace Engineered Products, Inc.
Product Category Electrical Safety Testers
Product Number R-3D2-SRW5
Product Name Flex-Mount Voltage Indicator (5 Wire, Non-Flashing LEDs)
Operating Temperature -4 to 131 F (-20 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Indicator, Optical Light Cable - R-3F2-L36 - Grace Engineered Products, Inc.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Form Factor Electrical Panel Mounted
Safety Agency Rating CE; UL Listing Mark
View Details
Insulation Tester - Zeta 50 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 1 to 5000 volts
Form Factor Portable
View Details