GP Batteries (UK) Ltd Battery, Alkaline, 11A, 6V; Battery Voltage Gp Batteries GP11A

Description
BATTERY, ALKALINE, 11A, 6V; Battery Voltage:6V; Battery Size Code:11A; Battery Technology:Alkaline; Battery Capacity:38mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.22mm; External Height:16.5mm RoHS Compliant: NA
Description
BATTERY, ALKALINE, 11A, 6V; Battery Voltage:6V; Battery Size Code:11A; Battery Technology:Alkaline; Battery Capacity:38mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.22mm; External Height:16.5mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Battery, Alkaline, 11A, 6V; Battery Voltage Gp Batteries - 69C0715 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Alkaline, 11A, 6V; Battery Voltage Gp Batteries
69C0715
Battery, Alkaline, 11A, 6V; Battery Voltage Gp Batteries 69C0715
BATTERY, ALKALINE, 11A, 6V; Battery Voltage:6V; Battery Size Code:11A; Battery Technology:Alkaline; Battery Capacity:38mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.22mm; External Height:16.5mm RoHS Compliant: NA

BATTERY, ALKALINE, 11A, 6V; Battery Voltage:6V; Battery Size Code:11A; Battery Technology:Alkaline; Battery Capacity:38mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.22mm; External Height:16.5mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 69C0715
Product Name Battery, Alkaline, 11A, 6V; Battery Voltage Gp Batteries
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Standard Cylindrical Battery Sizes 11A
Voltage 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

80V FBP-1000 Series eGSE Lithium Batteries - FBP-1500 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 22.5 inch (571 mm)
View Details
Speciality Size Rechargeable Batteries - 1890274 - RS Components, Ltd.
Specs
Capacity 12 ampere-hr
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details