GP Batteries (UK) Ltd 2200 Mah 1.2V Sub-C Ni-Mh Battery W/solder Tabs; Battery Voltage Gp Batteries 29-3295

Description
2200 mAh 1.2V Sub-C Ni-MH Battery w/Solder Tabs; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.2Ah; Battery Size Code:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:23mm RoHS Compliant: NA
Datasheet
Description
2200 mAh 1.2V Sub-C Ni-MH Battery w/Solder Tabs; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.2Ah; Battery Size Code:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:23mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2200 Mah 1.2V Sub-C Ni-Mh Battery W/solder Tabs; Battery Voltage Gp Batteries - 24C8474 - Newark, An Avnet Company
Chicago, IL, United States
2200 Mah 1.2V Sub-C Ni-Mh Battery W/solder Tabs; Battery Voltage Gp Batteries
24C8474
2200 Mah 1.2V Sub-C Ni-Mh Battery W/solder Tabs; Battery Voltage Gp Batteries 24C8474
2200 mAh 1.2V Sub-C Ni-MH Battery w/Solder Tabs; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.2Ah; Battery Size Code:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:23mm RoHS Compliant: NA

2200 mAh 1.2V Sub-C Ni-MH Battery w/Solder Tabs; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.2Ah; Battery Size Code:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:23mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 24C8474
Product Name 2200 Mah 1.2V Sub-C Ni-Mh Battery W/solder Tabs; Battery Voltage Gp Batteries
Primary Batteries Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details
Lead Acid Batteries - 1891578 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; Vrla agm
Capacity 27 ampere-hr
Width / Diameter 6.54 inch (166 mm)
View Details