GP:50 Melt Pressure Precision Accuracy Screen Changer Melt Temperature Sensors SCT Series

Description
The Model SCT Series from GP:50 Melt Pressure is a ceramically insulated precision accuracy melt temperature sensor, designed to be directly interchangeable with screen changers manufactured by Kreyenborg, Gneuss, Xaloy, Maag, PSI—Polymer Systems, and Parkinson. All Stainless Steel Construction with advanced Ceramically Insulated sleeve Measures Temperatures up to+ 750°F 100% Made in the U.S.A.
Description
The Model SCT Series from GP:50 Melt Pressure is a ceramically insulated precision accuracy melt temperature sensor, designed to be directly interchangeable with screen changers manufactured by Kreyenborg, Gneuss, Xaloy, Maag, PSI—Polymer Systems, and Parkinson. All Stainless Steel Construction with advanced Ceramically Insulated sleeve Measures Temperatures up to+ 750°F 100% Made in the U.S.A.

Suppliers

Company
Product
Description
Supplier Links
Precision Accuracy Screen Changer Melt Temperature Sensors - SCT Series - GP:50 Melt Pressure
Grand Island, NY, USA
Precision Accuracy Screen Changer Melt Temperature Sensors
SCT Series
Precision Accuracy Screen Changer Melt Temperature Sensors SCT Series
The Model SCT Series from GP:50 Melt Pressure is a ceramically insulated precision accuracy melt temperature sensor, designed to be directly interchangeable with screen changers manufactured by Kreyenborg, Gneuss, Xaloy, Maag, PSI—Polymer Systems, and Parkinson. All Stainless Steel Construction with advanced Ceramically Insulated sleeve Measures Temperatures up to+ 750°F 100% Made in the U.S.A.

The Model SCT Series from GP:50 Melt Pressure is a ceramically insulated precision accuracy melt temperature sensor, designed to be directly interchangeable with screen changers manufactured by Kreyenborg, Gneuss, Xaloy, Maag, PSI—Polymer Systems, and Parkinson.

  • All Stainless Steel Construction with advanced
  • Ceramically Insulated sleeve
  • Measures Temperatures up to+ 750°F
  • 100% Made in the U.S.A.
Supplier's Site

Technical Specifications

  GP:50 Melt Pressure
Product Category RTD Temperature Probes
Product Number SCT Series
Product Name Precision Accuracy Screen Changer Melt Temperature Sensors
Sensed Temperature 0.0 to 750 F (-17.78 to 399 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2; 3; 4
Element Configuration Single Element; Double Element
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouples, Temperature Probes - 725-1733-ND - DigiKey
Specs
Sensed Temperature -328 to 1562 F (-200 to 850 C)
View Details
2 suppliers
Straight Probe - Style RTD8 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element (optional feature); Double Element (optional feature)
View Details
Pt 100 Ex - pt-100-ex-1 - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details