Gowanda Electronics Corp. Fixed Inductors 8M273K

Description
FIXED IND 27UH 39MA 30.5 OHM TH
Request a Quote Datasheet
Description
FIXED IND 27UH 39MA 30.5 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-8M273KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-8M273KTR-ND
Fixed Inductors 2639-8M273KTR-ND
FIXED IND 27UH 39MA 30.5 OHM TH

FIXED IND 27UH 39MA 30.5 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-8M273KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N5 0201DS-3N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers
Common Mode Chokes - DSO1-30-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers