Gowanda Electronics Corp. Fixed Inductors 8M122KLF

Description
FIXED IND 12UH 126MA 3 OHM TH
Request a Quote Datasheet
Description
FIXED IND 12UH 126MA 3 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-8M122KLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-8M122KLFTR-ND
Fixed Inductors 2639-8M122KLFTR-ND
FIXED IND 12UH 126MA 3 OHM TH

FIXED IND 12UH 126MA 3 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-8M122KLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 840mA Inductor and Choke - 71-0402CS-3N9XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - CME2425-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-5766-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details