Gowanda Electronics Corp. Fixed Inductors 894AT5002RMLF

Description
FIXED IND 50UH 9.9A 16 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 50UH 9.9A 16 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-894AT5002RMLF-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-894AT5002RMLF-ND
Fixed Inductors 2639-894AT5002RMLF-ND
FIXED IND 50UH 9.9A 16 MOHM TH

FIXED IND 50UH 9.9A 16 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-894AT5002RMLF-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Through Hole
Technology Toroid
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0024uH 250MHz 0.79A Inductor and Choke - 71-0402CS-2N4XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0024 microH
Inductance Tolerance 5 (+/- %)
View Details
Smoothing Filter Chokes - C-85X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 10 milliamps
DCR 70 ohms
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-D22D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details