Gowanda Electronics Corp. Fixed Inductors 3B752

Description
FIXED IND 75UH 3A 120 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 75UH 3A 120 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-3B752-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-3B752-ND
Fixed Inductors 2639-3B752-ND
FIXED IND 75UH 3A 120 MOHM TH

FIXED IND 75UH 3A 120 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-3B752-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Through Hole
Technology Toroid
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0095uH 250MHz 0.48A Inductor and Choke - 71-0402CS-9N5XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3146-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details