Gowanda Electronics Corp. Fixed Inductors 24FP-474K

Description
FIXED IND 4.7MH 190MA 10.1 OHM
Request a Quote Datasheet
Description
FIXED IND 4.7MH 190MA 10.1 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-24FP-474KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-24FP-474KTR-ND
Fixed Inductors 2639-24FP-474KTR-ND
FIXED IND 4.7MH 190MA 10.1 OHM

FIXED IND 4.7MH 190MA 10.1 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-24FP-474KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 10.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0051uH 250MHz 0.83A Inductor and Choke - 71-0302CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 12.3 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Fixed Inductors - 486-3106-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details