Gowanda Electronics Corp. Fixed Inductors 24FP-185K

Description
FIXED IND 18MH 90MA 40 OHM TH
Request a Quote Datasheet
Description
FIXED IND 18MH 90MA 40 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-24FP-185KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-24FP-185KTR-ND
Fixed Inductors 2639-24FP-185KTR-ND
FIXED IND 18MH 90MA 40 OHM TH

FIXED IND 18MH 90MA 40 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-24FP-185KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics - 03F734 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 75000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details