Gowanda Electronics Corp. Fixed Inductors 24FP-124KLF

Description
FIXED IND 1.2MH 370MA 2.55 OHM
Request a Quote Datasheet
Description
FIXED IND 1.2MH 370MA 2.55 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-24FP-124KLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-24FP-124KLFTR-ND
Fixed Inductors 2639-24FP-124KLFTR-ND
FIXED IND 1.2MH 370MA 2.55 OHM

FIXED IND 1.2MH 370MA 2.55 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-24FP-124KLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 2.55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Smoothing Filter Chokes - C-14X - Triad Magnetics
Specs
Inductance Range 6.00E6 microH
Rated DC Current 200 milliamps
DCR 150 ohms
View Details
4 suppliers