Gowanda Electronics Corp. Fixed Inductors 22M124J

Description
FIXED IND 1.2MH 76MA 22 OHM TH
Request a Quote Datasheet
Description
FIXED IND 1.2MH 76MA 22 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-22M124JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-22M124JTR-ND
Fixed Inductors 2639-22M124JTR-ND
FIXED IND 1.2MH 76MA 22 OHM TH

FIXED IND 1.2MH 76MA 22 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-22M124JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 5 (+/- %)
DCR 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-22N 026011C-22NXJRW , 026011C-22NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D22D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details