Gowanda Electronics Corp. Fixed Inductors 22FP-823LLF

Description
FIXED IND 820UH 260MA 6.04 OHM
Request a Quote Datasheet
Description
FIXED IND 820UH 260MA 6.04 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-22FP-823LLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-22FP-823LLFTR-ND
Fixed Inductors 2639-22FP-823LLFTR-ND
FIXED IND 820UH 260MA 6.04 OHM

FIXED IND 820UH 260MA 6.04 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-22FP-823LLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.023uH 250MHz 0.4A Inductor and Choke - 71-0402CS-23NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0230 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - FIT44-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3102-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details