Gowanda Electronics Corp. Fixed Inductors 22FP-101L

Description
FIXED IND 1UH 5.5A 13 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 1UH 5.5A 13 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-22FP-101LTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-22FP-101LTR-ND
Fixed Inductors 2639-22FP-101LTR-ND
FIXED IND 1UH 5.5A 13 MOHM TH

FIXED IND 1UH 5.5A 13 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-22FP-101LTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.024uH 250MHz 0.4A Inductor and Choke - 71-0402CS-24NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 2 (+/- %)
View Details
CMT8100 Series Common Mode Inductors - CMT-8121 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers
500uH 600mA Inductor and Choke - 839-DSF-18-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Pin
View Details
2 suppliers