Gowanda Electronics Corp. Fixed Inductors 21M560K

Description
FIXED IND 560NH 1.85A 80 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 560NH 1.85A 80 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-21M560KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-21M560KTR-ND
Fixed Inductors 2639-21M560KTR-ND
FIXED IND 560NH 1.85A 80 MOHM TH

FIXED IND 560NH 1.85A 80 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-21M560KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details