Gowanda Electronics Corp. Fixed Inductors 21M332K

Description
FIXED IND 33UH 258MA 1.5 OHM TH
Request a Quote Datasheet
Description
FIXED IND 33UH 258MA 1.5 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-21M332KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-21M332KTR-ND
Fixed Inductors 2639-21M332KTR-ND
FIXED IND 33UH 258MA 1.5 OHM TH

FIXED IND 33UH 258MA 1.5 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-21M332KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0095uH 250MHz 0.48A Inductor and Choke - 71-0402CS-9N5XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.1500 ohms
View Details
2 suppliers
Fixed Inductors - 486-3102-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details