Gowanda Electronics Corp. Fixed Inductors 21M331KLF

Description
FIXED IND 3.3UH 480MA 1 OHM TH
Request a Quote Datasheet
Description
FIXED IND 3.3UH 480MA 1 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-21M331KLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-21M331KLFTR-ND
Fixed Inductors 2639-21M331KLFTR-ND
FIXED IND 3.3UH 480MA 1 OHM TH

FIXED IND 3.3UH 480MA 1 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-21M331KLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-1N2 0402CT-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5722-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details