Gowanda Electronics Corp. Fixed Inductors 19M473JLF

Description
FIXED IND 470UH 95MA 11.1 OHM TH
Request a Quote Datasheet
Description
FIXED IND 470UH 95MA 11.1 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-19M473JLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-19M473JLFTR-ND
Fixed Inductors 2639-19M473JLFTR-ND
FIXED IND 470UH 95MA 11.1 OHM TH

FIXED IND 470UH 95MA 11.1 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-19M473JLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 5 (+/- %)
DCR 11.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 840mA Inductor and Choke - 71-0402CS-3N9XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3131-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers