Gowanda Electronics Corp. Fixed Inductors 19M433JLF

Description
FIXED IND 430UH 97MA 10.6 OHM TH
Request a Quote Datasheet
Description
FIXED IND 430UH 97MA 10.6 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-19M433JLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-19M433JLFTR-ND
Fixed Inductors 2639-19M433JLFTR-ND
FIXED IND 430UH 97MA 10.6 OHM TH

FIXED IND 430UH 97MA 10.6 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-19M433JLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 5 (+/- %)
DCR 10.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-3N3 0201HT-3N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-108-430-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers