Gowanda Electronics Corp. Fixed Inductors 19F753JLF

Description
FIXED IND 750UH 158MA 11.2 OHM
Request a Quote Datasheet
Description
FIXED IND 750UH 158MA 11.2 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-19F753JLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-19F753JLFTR-ND
Fixed Inductors 2639-19F753JLFTR-ND
FIXED IND 750UH 158MA 11.2 OHM

FIXED IND 750UH 158MA 11.2 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-19F753JLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1.04A 250MHz Inductor and Choke - 71-0402CS-2N0XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0020 microH
Inductance Tolerance 2 (+/- %)
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Compensated High Current Choke, 3-phase - DKIP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 600 to 5000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details