Gowanda Electronics Corp. Fixed Inductors 18M150M

Description
FIXED IND 150NH 3A 30 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 150NH 3A 30 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-18M150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-18M150MTR-ND
Fixed Inductors 2639-18M150MTR-ND
FIXED IND 150NH 3A 30 MOHM TH

FIXED IND 150NH 3A 30 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-18M150MTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N5 0302CS-3N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers
1mH 5A 120mOhm Inductor and Choke - 839-DLFP-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Lead Wire
View Details
2 suppliers