Gowanda Electronics Corp. Fixed Inductors 17S564JLF

Description
FIXED IND 5.6MH 28MA 98.9 OHM TH
Request a Quote Datasheet
Description
FIXED IND 5.6MH 28MA 98.9 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-17S564JLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-17S564JLFTR-ND
Fixed Inductors 2639-17S564JLFTR-ND
FIXED IND 5.6MH 28MA 98.9 OHM TH

FIXED IND 5.6MH 28MA 98.9 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-17S564JLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-8N2 016008C-8N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Inductor, 320Mh, 600Ma, +50%, -20%; Product Range Triad Magnetics - 03F765 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 320000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Common Mode Chokes - 486-3-108-437-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details