Gowanda Electronics Corp. Fixed Inductors 17S472KLF

Description
FIXED IND 47UH 195MA 2.11 OHM TH
Request a Quote Datasheet
Description
FIXED IND 47UH 195MA 2.11 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-17S472KLFCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-17S472KLFCT-ND
Fixed Inductors 2639-17S472KLFCT-ND
FIXED IND 47UH 195MA 2.11 OHM TH

FIXED IND 47UH 195MA 2.11 OHM TH

Buy Now Datasheet
Fixed Inductors - 2639-17S472KLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-17S472KLFTR-ND
Fixed Inductors 2639-17S472KLFTR-ND
FIXED IND 47UH 195MA 2.11 OHM TH

FIXED IND 47UH 195MA 2.11 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-17S472KLFCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 3-phase and neutral line - DKIH-4 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 750 to 6500 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers