Gowanda Electronics Corp. Fixed Inductors 17S393KLF

Description
FIXED IND 390UH 105MA 7.4 OHM TH
Request a Quote Datasheet
Description
FIXED IND 390UH 105MA 7.4 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-17S393KLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-17S393KLFTR-ND
Fixed Inductors 2639-17S393KLFTR-ND
FIXED IND 390UH 105MA 7.4 OHM TH

FIXED IND 390UH 105MA 7.4 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-17S393KLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - FIT68-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Common Mode Chokes - 486-DKFP-E22E-1M27-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details