Gowanda Electronics Corp. Fixed Inductors 17S334J

Description
FIXED IND 3.3MH 40MA 53 OHM TH
Request a Quote Datasheet
Description
FIXED IND 3.3MH 40MA 53 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-17S334JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-17S334JTR-ND
Fixed Inductors 2639-17S334JTR-ND
FIXED IND 3.3MH 40MA 53 OHM TH

FIXED IND 3.3MH 40MA 53 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-17S334JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 800mA 250MHz Inductor and Choke - 71-0402CS-5N1XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B21B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details