Gowanda Electronics Corp. Fixed Inductors 17S271KLF

Description
FIXED IND 2.7UH 535MA 280 MOHM
Request a Quote Datasheet
Description
FIXED IND 2.7UH 535MA 280 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-17S271KLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-17S271KLFTR-ND
Fixed Inductors 2639-17S271KLFTR-ND
FIXED IND 2.7UH 535MA 280 MOHM

FIXED IND 2.7UH 535MA 280 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-17S271KLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-20N 016008C-20NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3146-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details