Gowanda Electronics Corp. Fixed Inductors 17S101JLF

Description
FIXED IND 1UH 1.07A 70 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 1UH 1.07A 70 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-17S101JLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-17S101JLFTR-ND
Fixed Inductors 2639-17S101JLFTR-ND
FIXED IND 1UH 1.07A 70 MOHM TH

FIXED IND 1UH 1.07A 70 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-17S101JLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-3N6 0201HT-3N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-D21D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details