Gowanda Electronics Corp. Fixed Inductors 15M623J

Description
FIXED IND 620UH 55MA 25.9 OHM TH
Request a Quote Datasheet
Description
FIXED IND 620UH 55MA 25.9 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-15M623JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-15M623JTR-ND
Fixed Inductors 2639-15M623JTR-ND
FIXED IND 620UH 55MA 25.9 OHM TH

FIXED IND 620UH 55MA 25.9 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-15M623JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
0.0092uH 250MHz 0.69A Inductor and Choke - 71-0302CS-9N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0092 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details