Gowanda Electronics Corp. Fixed Inductors 15M331J

Description
FIXED IND 3.3UH 300MA 2 OHM TH
Request a Quote Datasheet
Description
FIXED IND 3.3UH 300MA 2 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-15M331JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-15M331JTR-ND
Fixed Inductors 2639-15M331JTR-ND
FIXED IND 3.3UH 300MA 2 OHM TH

FIXED IND 3.3UH 300MA 2 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-15M331JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2273JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910784P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 78 ohms
Rated DC Current 55 milliamps
Lead Style Axial
View Details
Automotive 0.0036uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers