Gowanda Electronics Corp. Fixed Inductors 15M152KLF

Description
FIXED IND 15UH 240MA 1.4 OHM TH
Request a Quote Datasheet
Description
FIXED IND 15UH 240MA 1.4 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-15M152KLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-15M152KLFTR-ND
Fixed Inductors 2639-15M152KLFTR-ND
FIXED IND 15UH 240MA 1.4 OHM TH

FIXED IND 15UH 240MA 1.4 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-15M152KLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers
Common Mode Chokes - DS1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details