Gowanda Electronics Corp. Fixed Inductors 15M113JLF

Description
FIXED IND 110UH 128MA 4.9 OHM TH
Request a Quote Datasheet
Description
FIXED IND 110UH 128MA 4.9 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-15M113JLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-15M113JLFTR-ND
Fixed Inductors 2639-15M113JLFTR-ND
FIXED IND 110UH 128MA 4.9 OHM TH

FIXED IND 110UH 128MA 4.9 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-15M113JLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E22E-1M27-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details