Gowanda Electronics Corp. Fixed Inductors 10MG330KLF

Description
FIXED IND 330NH 815MA 220 MOHM
Request a Quote Datasheet
Description
FIXED IND 330NH 815MA 220 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-10MG330KLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-10MG330KLFTR-ND
Fixed Inductors 2639-10MG330KLFTR-ND
FIXED IND 330NH 815MA 220 MOHM

FIXED IND 330NH 815MA 220 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-10MG330KLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-14-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers