Gowanda Electronics Corp. Fixed Inductors 10M332J

Description
FIXED IND 33UH 130MA 3.4 OHM TH
Request a Quote Datasheet
Description
FIXED IND 33UH 130MA 3.4 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-10M332JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-10M332JTR-ND
Fixed Inductors 2639-10M332JTR-ND
FIXED IND 33UH 130MA 3.4 OHM TH

FIXED IND 33UH 130MA 3.4 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-10M332JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0.0051uH 250MHz 0.83A Inductor and Choke - 71-0302CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - 1X97-10221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 4.47 ohms
View Details
Fixed Inductors - 486-3105-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details