Gowanda Electronics Corp. Fixed Inductors 10M242JLF

Description
FIXED IND 24UH 137MA 3.4 OHM TH
Request a Quote Datasheet
Description
FIXED IND 24UH 137MA 3.4 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-10M242JLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-10M242JLFTR-ND
Fixed Inductors 2639-10M242JLFTR-ND
FIXED IND 24UH 137MA 3.4 OHM TH

FIXED IND 24UH 137MA 3.4 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-10M242JLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.043uH 250MHz 0.1A Inductor and Choke - 71-0402CS-43NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0430 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5716-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details