Gowanda Electronics Corp. Fixed Inductors 059AT1002HCLF

Description
FIXED IND 10UH 14.5A 8 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 10UH 14.5A 8 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-059AT1002HCLF-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-059AT1002HCLF-ND
Fixed Inductors 2639-059AT1002HCLF-ND
FIXED IND 10UH 14.5A 8 MOHM TH

FIXED IND 10UH 14.5A 8 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-059AT1002HCLF-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Through Hole
Technology Toroid
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-56N 026011C-56NXJRW , 026011C-56NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers
Compensated High Current Choke, 3-phase - DKIH-3 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 80 to 10800 microH
View Details