Gowanda Electronics Corp. Fixed Inductors 040AT2503SM

Description
FIXED IND 250UH 1.05A 360 MOHM
Request a Quote Datasheet
Description
FIXED IND 250UH 1.05A 360 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-040AT2503SMTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-040AT2503SMTR-ND
Fixed Inductors 2639-040AT2503SMTR-ND
FIXED IND 250UH 1.05A 360 MOHM

FIXED IND 250UH 1.05A 360 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-040AT2503SMTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Technology Toroid
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
E - Core Common Mode Inductor - CME2425-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 40500 to ? microH
DCR 1.26 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details