Gowanda Electronics Corp. Fixed Inductors 040AT1002SM

Description
FIXED IND 10UH 4.84A 17 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 10UH 4.84A 17 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-040AT1002SMTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-040AT1002SMTR-ND
Fixed Inductors 2639-040AT1002SMTR-ND
FIXED IND 10UH 4.84A 17 MOHM SMD

FIXED IND 10UH 4.84A 17 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-040AT1002SMTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Technology Toroid
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-6N2XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 2 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 2.2 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3239-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details