Götting KG Mobile Robots KATE

Description
Götting KG KATE is a material handling system that provides flexible and automated transportation of loads up to approximately 50 kg, such as small load carriers or boxes. The KATE vehicles are connected directly to a powerful control software, which allows them to be used individually or in groups according to the specific needs of the facility. The system provides a steady and reliable flow of goods within the facility, which can be designed according to the customer's requirements. The KATE vehicles are equipped with optical guidance systems that allow them to follow routes made from affixed or painted tracks within the facility. Additionally, the vehicles are capable of detecting transponder tags on the ground that trigger actions such as stopping, starting, or turning off. The energy supply for the vehicles can be provided via batteries or Supercaps, and charging can be accomplished through conductive or inductive charging methods. One of the advantages of the KATE system is its certified personal protection, which ensures the safety of employees working in the facility. The system can be configured according to the customer's specific requirements, including obstacle detection, casing size, and loading equipment. This customization allows for each vehicle to be constructed to best fit its intended application. In summary, Götting KG KATE is a flexible and automated material handling system that provides reliable transportation of loads up to 50 kg within a facility. The system is equipped with optical guidance systems, transponder tag detection, and a variety of energy supply and charging options. The KATE system is designed to be customized to each customer's specific requirements, providing a reliable and efficient solution for material handling needs.
Description
Götting KG KATE is a material handling system that provides flexible and automated transportation of loads up to approximately 50 kg, such as small load carriers or boxes. The KATE vehicles are connected directly to a powerful control software, which allows them to be used individually or in groups according to the specific needs of the facility. The system provides a steady and reliable flow of goods within the facility, which can be designed according to the customer's requirements. The KATE vehicles are equipped with optical guidance systems that allow them to follow routes made from affixed or painted tracks within the facility. Additionally, the vehicles are capable of detecting transponder tags on the ground that trigger actions such as stopping, starting, or turning off. The energy supply for the vehicles can be provided via batteries or Supercaps, and charging can be accomplished through conductive or inductive charging methods. One of the advantages of the KATE system is its certified personal protection, which ensures the safety of employees working in the facility. The system can be configured according to the customer's specific requirements, including obstacle detection, casing size, and loading equipment. This customization allows for each vehicle to be constructed to best fit its intended application. In summary, Götting KG KATE is a flexible and automated material handling system that provides reliable transportation of loads up to 50 kg within a facility. The system is equipped with optical guidance systems, transponder tag detection, and a variety of energy supply and charging options. The KATE system is designed to be customized to each customer's specific requirements, providing a reliable and efficient solution for material handling needs.

Suppliers

Company
Product
Description
Supplier Links
Mobile Robots - KATE - Götting KG
Lehrte, Germany
Mobile Robots
KATE
Mobile Robots KATE
Götting KG KATE is a material handling system that provides flexible and automated transportation of loads up to approximately 50 kg, such as small load carriers or boxes. The KATE vehicles are connected directly to a powerful control software, which allows them to be used individually or in groups according to the specific needs of the facility. The system provides a steady and reliable flow of goods within the facility, which can be designed according to the customer's requirements. The KATE vehicles are equipped with optical guidance systems that allow them to follow routes made from affixed or painted tracks within the facility. Additionally, the vehicles are capable of detecting transponder tags on the ground that trigger actions such as stopping, starting, or turning off. The energy supply for the vehicles can be provided via batteries or Supercaps, and charging can be accomplished through conductive or inductive charging methods. One of the advantages of the KATE system is its certified personal protection, which ensures the safety of employees working in the facility. The system can be configured according to the customer's specific requirements, including obstacle detection, casing size, and loading equipment. This customization allows for each vehicle to be constructed to best fit its intended application. In summary, Götting KG KATE is a flexible and automated material handling system that provides reliable transportation of loads up to 50 kg within a facility. The system is equipped with optical guidance systems, transponder tag detection, and a variety of energy supply and charging options. The KATE system is designed to be customized to each customer's specific requirements, providing a reliable and efficient solution for material handling needs.

Götting KG KATE is a material handling system that provides flexible and automated transportation of loads up to approximately 50 kg, such as small load carriers or boxes. The KATE vehicles are connected directly to a powerful control software, which allows them to be used individually or in groups according to the specific needs of the facility. The system provides a steady and reliable flow of goods within the facility, which can be designed according to the customer's requirements.
The KATE vehicles are equipped with optical guidance systems that allow them to follow routes made from affixed or painted tracks within the facility. Additionally, the vehicles are capable of detecting transponder tags on the ground that trigger actions such as stopping, starting, or turning off. The energy supply for the vehicles can be provided via batteries or Supercaps, and charging can be accomplished through conductive or inductive charging methods.
One of the advantages of the KATE system is its certified personal protection, which ensures the safety of employees working in the facility. The system can be configured according to the customer's specific requirements, including obstacle detection, casing size, and loading equipment. This customization allows for each vehicle to be constructed to best fit its intended application.
In summary, Götting KG KATE is a flexible and automated material handling system that provides reliable transportation of loads up to 50 kg within a facility. The system is equipped with optical guidance systems, transponder tag detection, and a variety of energy supply and charging options. The KATE system is designed to be customized to each customer's specific requirements, providing a reliable and efficient solution for material handling needs.

Supplier's Site

Technical Specifications

  Götting KG
Product Category Robots
Product Number KATE
Product Name Mobile Robots
Industry / Application Automotive Testing;  Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot; Security / Military Robot
Unlock Full Specs
to access all available technical data

Similar Products

Nut Insertion System for Complex Assembly - VIM-800 - Visumatic Industrial Products
Specs
Robot Type 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
Hexapod, Vacuum Compatible, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50V6-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC3 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 4750 mm (39.37 to 187 inch)
View Details