GRI Pumps (A Gorman-Rupp Company) Magnetic Drive Circulator Pumps INTG3-576, 577

Description
Designed for the circulation and transfer of fluids, GRI's Integrity Series Magnetic Drive Circulator Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump's components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM's specific flow and pressure requirements. Equipped with an integrated 9 to 24 volt brushless DC variable speed motor, the magnetically coupled centrifugal pumps incorporate the components into a compact, lightweight design, eliminating motor bearings and leaving the impeller assembly as the only moving part. Fewer parts promote long life, quiet operation, and low power consumption. GRI's DC powered variable speed pumps are ideal for a multiple of OEM applications where a small footprint is desired and high performance is expected. Applications and markets include, but are not limited to, chillers, coolers, medical devices, laser systems, alternative power units, hydronic heating and cooling, recreation and public transit vehicles, fuel cells, beverage dispensers, printing and imaging, and others.
Description
Designed for the circulation and transfer of fluids, GRI's Integrity Series Magnetic Drive Circulator Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump's components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM's specific flow and pressure requirements. Equipped with an integrated 9 to 24 volt brushless DC variable speed motor, the magnetically coupled centrifugal pumps incorporate the components into a compact, lightweight design, eliminating motor bearings and leaving the impeller assembly as the only moving part. Fewer parts promote long life, quiet operation, and low power consumption. GRI's DC powered variable speed pumps are ideal for a multiple of OEM applications where a small footprint is desired and high performance is expected. Applications and markets include, but are not limited to, chillers, coolers, medical devices, laser systems, alternative power units, hydronic heating and cooling, recreation and public transit vehicles, fuel cells, beverage dispensers, printing and imaging, and others.
Datasheet
Datasheet Summary
Powered by GS/AI

The GRI INTG3-576 and INTG3-577 Magnetic Drive Circulator Pumps are designed for fluid circulation in OEM applications. These pumps operate on a supply voltage of 9-24 VDC and feature an integrated brushless DC motor, allowing for variable speed control. The maximum flow rate is 7.50 GPM (28.4 LPM) with a maximum head of 58 feet (25.1 m) and a maximum system pressure of 75 psi. The pumps are constructed with materials such as PPS (Ryton®) for the body and housing, and ceramic for the pump shaft, ensuring durability and resistance to various fluids. The INTG3-576 and INTG3-577 models utilize a 3-wire configuration, which allows for speed adjustment through a 0-5 VDC signal. The pumps are lightweight, approximately 0.8 lbs (362.9 grams), and are equipped with ports of 3/8,Äù MPT. They are compliant with UL778 and NSF standards, making them suitable for potable water applications. It is important to note that these pumps should not be run dry and must be installed in a continuously flooded suction environment.

Datasheet Summary
Powered by GS/AI

The GRI INTG3-576 and INTG3-577 Magnetic Drive Circulator Pumps are designed for fluid circulation in OEM applications. These pumps operate on a supply voltage of 9-24 VDC and feature an integrated brushless DC motor, allowing for variable speed control. The maximum flow rate is 7.50 GPM (28.4 LPM) with a maximum head of 58 feet (25.1 m) and a maximum system pressure of 75 psi. The pumps are constructed with materials such as PPS (Ryton®) for the body and housing, and ceramic for the pump shaft, ensuring durability and resistance to various fluids. The INTG3-576 and INTG3-577 models utilize a 3-wire configuration, which allows for speed adjustment through a 0-5 VDC signal. The pumps are lightweight, approximately 0.8 lbs (362.9 grams), and are equipped with ports of 3/8,Äù MPT. They are compliant with UL778 and NSF standards, making them suitable for potable water applications. It is important to note that these pumps should not be run dry and must be installed in a continuously flooded suction environment.

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drive Circulator Pumps - INTG3-576, 577 - GRI Pumps (A Gorman-Rupp Company)
Bellville, OH, United States
Magnetic Drive Circulator Pumps
INTG3-576, 577
Magnetic Drive Circulator Pumps INTG3-576, 577
Designed for the circulation and transfer of fluids, GRI's Integrity Series Magnetic Drive Circulator Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump's components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM's specific flow and pressure requirements. Equipped with an integrated 9 to 24 volt brushless DC variable speed motor, the magnetically coupled centrifugal pumps incorporate the components into a compact, lightweight design, eliminating motor bearings and leaving the impeller assembly as the only moving part. Fewer parts promote long life, quiet operation, and low power consumption. GRI's DC powered variable speed pumps are ideal for a multiple of OEM applications where a small footprint is desired and high performance is expected. Applications and markets include, but are not limited to, chillers, coolers, medical devices, laser systems, alternative power units, hydronic heating and cooling, recreation and public transit vehicles, fuel cells, beverage dispensers, printing and imaging, and others.

Designed for the circulation and transfer of fluids, GRI's Integrity Series Magnetic Drive Circulator Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump's components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM's specific flow and pressure requirements. Equipped with an integrated 9 to 24 volt brushless DC variable speed motor, the magnetically coupled centrifugal pumps incorporate the components into a compact, lightweight design, eliminating motor bearings and leaving the impeller assembly as the only moving part. Fewer parts promote long life, quiet operation, and low power consumption. GRI's DC powered variable speed pumps are ideal for a multiple of OEM applications where a small footprint is desired and high performance is expected. Applications and markets include, but are not limited to, chillers, coolers, medical devices, laser systems, alternative power units, hydronic heating and cooling, recreation and public transit vehicles, fuel cells, beverage dispensers, printing and imaging, and others.

Supplier's Site Datasheet

Technical Specifications

  GRI Pumps (A Gorman-Rupp Company)
Product Category Liquid Handling Pumps
Product Number INTG3-576, 577
Product Name Magnetic Drive Circulator Pumps
Pump Type Circulation Pump; Magnetic Drive Pump
Discharge Pressure 125.4 psi (88.19 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 203 F (95 C)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details