GRI Pumps (A Gorman-Rupp Company) Magnetic Drive Circulator Pumps INTG1-380 / EPDM

Description
Product Overview Designed for the circulation and transfer of fluids, GRI’s Integrity Series Magnetic Drive Circulation Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump’s components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM’s specific flow and pressure requirements. Equipped with an integrated 9-24 volt brushless DC motor, the INTG1 Series magnetically coupled centrifugal pumps incorporate the components into a compact, lightweight design, eliminating motor bearings and leaving the impeller assembly as the only moving part. Fewer parts promote long life, quiet operation, and low power consumption. GRI’s DC powered pumps are ideal for a multiple of OEM applications where a small footprint is desired and high performance is expected. Applications and markets include, but are not limited to, chillers, coolers, medical devices, laser systems, alternative power units, hydronic heating and cooling, recreation and public transit vehicles, fuel cells, beverage dispensers, printing and imaging, and others. typical OEM Applications include, but are not limited to: Fluid circulation/recircul ateation devices Medical Chillers and coolers, coolant Laser Systems Hydronic Systems Recreational Vehicles & Public Transit Marine Fuel Cells Solar thermal heating and cooling Beverage Dispensers
Datasheet
Description
Product Overview Designed for the circulation and transfer of fluids, GRI’s Integrity Series Magnetic Drive Circulation Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump’s components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM’s specific flow and pressure requirements. Equipped with an integrated 9-24 volt brushless DC motor, the INTG1 Series magnetically coupled centrifugal pumps incorporate the components into a compact, lightweight design, eliminating motor bearings and leaving the impeller assembly as the only moving part. Fewer parts promote long life, quiet operation, and low power consumption. GRI’s DC powered pumps are ideal for a multiple of OEM applications where a small footprint is desired and high performance is expected. Applications and markets include, but are not limited to, chillers, coolers, medical devices, laser systems, alternative power units, hydronic heating and cooling, recreation and public transit vehicles, fuel cells, beverage dispensers, printing and imaging, and others. typical OEM Applications include, but are not limited to: Fluid circulation/recircul ateation devices Medical Chillers and coolers, coolant Laser Systems Hydronic Systems Recreational Vehicles & Public Transit Marine Fuel Cells Solar thermal heating and cooling Beverage Dispensers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drive Circulator Pumps - INTG1-380 / EPDM - GRI Pumps (A Gorman-Rupp Company)
Bellville, OH, United States
Magnetic Drive Circulator Pumps
INTG1-380 / EPDM
Magnetic Drive Circulator Pumps INTG1-380 / EPDM
Product Overview Designed for the circulation and transfer of fluids, GRI’s Integrity Series Magnetic Drive Circulation Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump’s components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM’s specific flow and pressure requirements. Equipped with an integrated 9-24 volt brushless DC motor, the INTG1 Series magnetically coupled centrifugal pumps incorporate the components into a compact, lightweight design, eliminating motor bearings and leaving the impeller assembly as the only moving part. Fewer parts promote long life, quiet operation, and low power consumption. GRI’s DC powered pumps are ideal for a multiple of OEM applications where a small footprint is desired and high performance is expected. Applications and markets include, but are not limited to, chillers, coolers, medical devices, laser systems, alternative power units, hydronic heating and cooling, recreation and public transit vehicles, fuel cells, beverage dispensers, printing and imaging, and others. typical OEM Applications include, but are not limited to: Fluid circulation/recircul ateation devices Medical Chillers and coolers, coolant Laser Systems Hydronic Systems Recreational Vehicles & Public Transit Marine Fuel Cells Solar thermal heating and cooling Beverage Dispensers

Product Overview

Designed for the circulation and transfer of fluids, GRI’s Integrity Series Magnetic Drive Circulation Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump’s components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM’s specific flow and pressure requirements.

Equipped with an integrated 9-24 volt brushless DC motor, the INTG1 Series magnetically coupled centrifugal pumps incorporate the components into a compact, lightweight design, eliminating motor bearings and leaving the impeller assembly as the only moving part. Fewer parts promote long life, quiet operation, and low power consumption.

GRI’s DC powered pumps are ideal for a multiple of OEM applications where a small footprint is desired and high performance is expected. Applications and markets include, but are not limited to, chillers, coolers, medical devices, laser systems, alternative power units, hydronic heating and cooling, recreation and public transit vehicles, fuel cells, beverage dispensers, printing and imaging, and others.

typical OEM Applications include, but are not limited to:

  • Fluid circulation/recirculateation devices
  • Medical
  • Chillers and coolers, coolant
  • Laser Systems
  • Hydronic Systems
  • Recreational Vehicles & Public Transit
  • Marine
  • Fuel Cells
  • Solar thermal heating and cooling
  • Beverage Dispensers
Supplier's Site Datasheet

Technical Specifications

  GRI Pumps (A Gorman-Rupp Company)
Product Category Liquid Handling Pumps
Product Number INTG1-380 / EPDM
Product Name Magnetic Drive Circulator Pumps
Pump Type Circulation Pump; Magnetic Drive Pump
Discharge Pressure 50.0 psi (35.15 m of Water)
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 203 F (95 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Lift Reversible Drum Vac™ -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Selfpriming Side-Channel Pumps Type SC -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 482 F (250 C)
Media Chemical Pump
View Details
ELIKA® Helical Gear Pumps - ELI2BK2 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details
Smart Pump Module -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Power Source Piezoelectric
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Other | Industrial & Off-Highway
View Details