GRI Pumps (A Gorman-Rupp Company) Magnetic Drive Pump 17651-051

Description
Pump Specifications: Flow Rates - Range to 5.5 gpm; maximum head 12 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 Hz Drip-proof, shaded poleb. 12VDC Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body & Housing - a. Vectra®*(17651-054, -055,-056 & -057)b. Noryl®Impeller - Vectra®*Bearings - Vectra®*Pump Shaft - Ceramic Thrust Bearings - Glass-Filled Teflon®O-Rings(Elast omers) - a. EPT/EPDMb. Viton®/Fluoroelastom er
Datasheet
Description
Pump Specifications: Flow Rates - Range to 5.5 gpm; maximum head 12 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 Hz Drip-proof, shaded poleb. 12VDC Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body & Housing - a. Vectra®*(17651-054, -055,-056 & -057)b. Noryl®Impeller - Vectra®*Bearings - Vectra®*Pump Shaft - Ceramic Thrust Bearings - Glass-Filled Teflon®O-Rings(Elast omers) - a. EPT/EPDMb. Viton®/Fluoroelastom er
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drive Pump - 17651-051 - GRI Pumps (A Gorman-Rupp Company)
Bellville, OH, United States
Magnetic Drive Pump
17651-051
Magnetic Drive Pump 17651-051
Pump Specifications: Flow Rates - Range to 5.5 gpm; maximum head 12 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 Hz Drip-proof, shaded poleb. 12VDC Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body & Housing - a. Vectra®*(17651-054, -055,-056 & -057)b. Noryl®Impeller - Vectra®*Bearings - Vectra®*Pump Shaft - Ceramic Thrust Bearings - Glass-Filled Teflon®O-Rings(Elast omers) - a. EPT/EPDMb. Viton®/Fluoroelastom er

Pump Specifications: Flow Rates - Range to 5.5 gpm; maximum head 12 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 Hz Drip-proof, shaded poleb. 12VDC Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body & Housing - a. Vectra®*(17651-054, -055,-056 & -057)b. Noryl®Impeller - Vectra®*Bearings - Vectra®*Pump Shaft - Ceramic Thrust Bearings - Glass-Filled Teflon®O-Rings(Elastomers) - a. EPT/EPDMb. Viton®/Fluoroelastomer

Supplier's Site Datasheet

Technical Specifications

  GRI Pumps (A Gorman-Rupp Company)
Product Category Liquid Handling Pumps
Product Number 17651-051
Product Name Magnetic Drive Pump
Pump Type Magnetic Drive Pump
Discharge Pressure 75.0 psi (52.73 m of Water)
Liquid Flow 5.500 GPM (20.83 L/min)
Discharge Size 0.390 inch (9.91 mm)
Media Temperature 203 F (95 C)
Unlock Full Specs
to access all available technical data

Similar Products

Viking Pump - Gear Pumps - 223C - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Pump Type Gear Pump
Discharge Pressure 200.0 psi (141 m of Water)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
ELIKA® Helical Gear Pumps - ELI2BK4 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details