GRI Pumps (A Gorman-Rupp Company) Magnetic Drive Pump 15651-059

Description
Pump Specifications: Flow Rates - Range to 3.75 gpm; maximum head 5.6 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 , shaded pole, impedance protected, sleeve bearing. 12VDC Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body & Housing - a. Vectra®*(15651-054, -055,-056 & -057)b. Noryl®Impeller - Vectra®*Bearings - Vectra®*Pump Shaft - Ceramic Thrust Bearings - Glass-Filled Teflon®O-Rings(Elast omers) - a. EPT/EPDMb. Viton®/Fluoroelastom er
Datasheet
Description
Pump Specifications: Flow Rates - Range to 3.75 gpm; maximum head 5.6 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 , shaded pole, impedance protected, sleeve bearing. 12VDC Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body & Housing - a. Vectra®*(15651-054, -055,-056 & -057)b. Noryl®Impeller - Vectra®*Bearings - Vectra®*Pump Shaft - Ceramic Thrust Bearings - Glass-Filled Teflon®O-Rings(Elast omers) - a. EPT/EPDMb. Viton®/Fluoroelastom er
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drive Pump - 15651-059 - GRI Pumps (A Gorman-Rupp Company)
Bellville, OH, United States
Magnetic Drive Pump
15651-059
Magnetic Drive Pump 15651-059
Pump Specifications: Flow Rates - Range to 3.75 gpm; maximum head 5.6 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 , shaded pole, impedance protected, sleeve bearing. 12VDC Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body & Housing - a. Vectra®*(15651-054, -055,-056 & -057)b. Noryl®Impeller - Vectra®*Bearings - Vectra®*Pump Shaft - Ceramic Thrust Bearings - Glass-Filled Teflon®O-Rings(Elast omers) - a. EPT/EPDMb. Viton®/Fluoroelastom er

Pump Specifications: Flow Rates - Range to 3.75 gpm; maximum head 5.6 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 , shaded pole, impedance protected, sleeve bearing. 12VDC Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body & Housing - a. Vectra®*(15651-054, -055,-056 & -057)b. Noryl®Impeller - Vectra®*Bearings - Vectra®*Pump Shaft - Ceramic Thrust Bearings - Glass-Filled Teflon®O-Rings(Elastomers) - a. EPT/EPDMb. Viton®/Fluoroelastomer

Supplier's Site Datasheet

Technical Specifications

  GRI Pumps (A Gorman-Rupp Company)
Product Category Liquid Handling Pumps
Product Number 15651-059
Product Name Magnetic Drive Pump
Pump Type Magnetic Drive Pump
Discharge Pressure 75.0 psi (52.73 m of Water)
Liquid Flow 3.750 GPM (14.20 L/min)
Discharge Size 0.520 inch (13.21 mm)
Media Temperature 203 F (95 C)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
DC Motor Pumps - MA-HS - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Two Stage Gas Booster - AGT Models - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 1250.0 to 25000.0 psi (879 to 17577 m of Water)
Power Source Air or Pneumatic
View Details