GRI Pumps (A Gorman-Rupp Company) Magnetic Drive Pump 14110-052

Description
Pump Specifications: Flow Rates - Range to 27 gpm; maximum head 27.5feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz;230V, 50/60 Hz Vented, shaded pole, thermally protected. 115V, 50/60 Hz; 230V,50/60 Hz, TEFC/ protected Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body- Ryton®Impeller - Ryton® with Epoxy adhesive
Datasheet
Description
Pump Specifications: Flow Rates - Range to 27 gpm; maximum head 27.5feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz;230V, 50/60 Hz Vented, shaded pole, thermally protected. 115V, 50/60 Hz; 230V,50/60 Hz, TEFC/ protected Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body- Ryton®Impeller - Ryton® with Epoxy adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drive Pump - 14110-052 - GRI Pumps (A Gorman-Rupp Company)
Bellville, OH, United States
Magnetic Drive Pump
14110-052
Magnetic Drive Pump 14110-052
Pump Specifications: Flow Rates - Range to 27 gpm; maximum head 27.5feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz;230V, 50/60 Hz Vented, shaded pole, thermally protected. 115V, 50/60 Hz; 230V,50/60 Hz, TEFC/ protected Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body- Ryton®Impeller - Ryton® with Epoxy adhesive

Pump Specifications: Flow Rates - Range to 27 gpm; maximum head 27.5feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz;230V, 50/60 Hz Vented, shaded pole, thermally protected. 115V, 50/60 Hz; 230V,50/60 Hz, TEFC/ protected Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body- Ryton®Impeller - Ryton® with Epoxy adhesive

Supplier's Site Datasheet

Technical Specifications

  GRI Pumps (A Gorman-Rupp Company)
Product Category Liquid Handling Pumps
Product Number 14110-052
Product Name Magnetic Drive Pump
Pump Type Magnetic Drive Pump
Discharge Pressure 75.0 psi (52.73 m of Water)
Liquid Flow 27.000 GPM (102.27 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 203 F (95 C)
Unlock Full Specs
to access all available technical data

Similar Products

Viking Pump - Gear Pumps - 4123C - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Pump Type Gear Pump
Discharge Pressure 200.0 psi (141 m of Water)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Fixed Displacement Hydraulic Vane Pumps - B1 Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 2538.2 psi (1428 to 1785 m of Water)
Liquid Flow 0.850 to 8.750 GPM (3.22 to 33.14 L/min)
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details