Gorman-Rupp Company (The) Pump Repair Kit 02500-262

Description
PUMP REPAIR KIT,STANDARD MODULE KIT,1IN BELLOWS HYPALON . FREE 2 YEAR RADWELL WARRANTY
Description
PUMP REPAIR KIT,STANDARD MODULE KIT,1IN BELLOWS HYPALON . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 44680823 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
44680823
Pump Repair Kit 44680823
PUMP REPAIR KIT,STANDARD MODULE KIT,1IN BELLOWS HYPALON . FREE 2 YEAR RADWELL WARRANTY

PUMP REPAIR KIT,STANDARD MODULE KIT,1IN BELLOWS HYPALON . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 44680823
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

GHS3JJ9-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Water Pumps - 2805133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 116.0 psi (81.58 m of Water)
Power Source 230 V
Pump Housing Material Stainless Steel; Stainless Steel
View Details