Golledge Electronics Ltd. Crystals MP11652

Description
76.80 MHz GSX-213/X SM Crystal 1
Request a Quote Datasheet
Description
76.80 MHz GSX-213/X SM Crystal 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 5254-MP11652DKR-ND - DigiKey
Thief River Falls, MN, United States
76.80 MHz GSX-213/X SM Crystal 1

76.80 MHz GSX-213/X SM Crystal 1

Buy Now Datasheet
Crystals - 5254-MP11652TR-ND - DigiKey
Thief River Falls, MN, United States
76.80 MHz GSX-213/X SM Crystal 1

76.80 MHz GSX-213/X SM Crystal 1

Buy Now Datasheet
Crystals - 5254-MP11652CT-ND - DigiKey
Thief River Falls, MN, United States
76.80 MHz GSX-213/X SM Crystal 1

76.80 MHz GSX-213/X SM Crystal 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 5254-MP11652DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystals - ECS-100-18-4B-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; Through Hole
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Oscillators - 1734608 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details