Golledge Electronics Ltd. Crystals MP10679

Description
32.7680kHz GSX-201 Crystal 12.5p
Request a Quote Datasheet
Description
32.7680kHz GSX-201 Crystal 12.5p
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 5254-MP10679DKR-ND - DigiKey
Thief River Falls, MN, United States
32.7680kHz GSX-201 Crystal 12.5p

32.7680kHz GSX-201 Crystal 12.5p

Buy Now Datasheet
Crystals - 5254-MP10679TR-ND - DigiKey
Thief River Falls, MN, United States
32.7680kHz GSX-201 Crystal 12.5p

32.7680kHz GSX-201 Crystal 12.5p

Buy Now Datasheet
Crystals - 5254-MP10679CT-ND - DigiKey
Thief River Falls, MN, United States
32.7680kHz GSX-201 Crystal 12.5p

32.7680kHz GSX-201 Crystal 12.5p

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 5254-MP10679DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 5.50mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
4 Pin Crystal C3E - C3E-25.000-20-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 20 pF
View Details
Through Hole Crystals - ECS-120-18-4X-CKM - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details